Panasonic Connector, Fpc, 44Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF5D4412

Description
CONNECTOR, FPC, 44POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:44Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 44POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:44Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 44Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7697 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 44Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7697
Connector, Fpc, 44Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7697
CONNECTOR, FPC, 44POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:44Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

CONNECTOR, FPC, 44POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:44Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF5D4412
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5D4412
CONN RCPT 44POS SMD GOLD

CONN RCPT 44POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 47AC7697 AXF5D4412
Product Name Connector, Fpc, 44Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products