Panasonic Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF5D4012A

Description
CONNECTOR, FPC, 40POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 40POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7696 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7696
Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7696
CONNECTOR, FPC, 40POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

CONNECTOR, FPC, 40POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF5D4012A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5D4012A
CONN RCPT 40POS SMD GOLD

CONN RCPT 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 47AC7696 AXF5D4012A
Product Name Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Drawer ® 75 Housing Pin housing panel float mount - 075MPF - Anderson Power Products
Specs
Mounting Float Mount
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers