Panasonic CONN BRD-BRD SKT 40POS .35MM AXF5D4012

Description
CONN BRD-BRD SKT 40POS .35MM
Datasheet
Description
CONN BRD-BRD SKT 40POS .35MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONN BRD-BRD SKT 40POS .35MM - 590-AXF5D4012 - Utmel Electronic Limited
Hong Kong, China
CONN BRD-BRD SKT 40POS .35MM
590-AXF5D4012
CONN BRD-BRD SKT 40POS .35MM 590-AXF5D4012
CONN BRD-BRD SKT 40POS .35MM

CONN BRD-BRD SKT 40POS .35MM

Supplier's Site
Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7695 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7695
Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7695
CONNECTOR, FPC, 40POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

CONNECTOR, FPC, 40POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 590-AXF5D4012 47AC7695
Product Name CONN BRD-BRD SKT 40POS .35MM Connector, Fpc, 40Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details