Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5D3412

Description
CONN RCPT 34POS SMD GOLD
Datasheet
Description
CONN RCPT 34POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF5D3412
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5D3412
CONN RCPT 34POS SMD GOLD

CONN RCPT 34POS SMD GOLD

Supplier's Site
Connector, Fpc, 34Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7693 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 34Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7693
Connector, Fpc, 34Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7693
CONNECTOR, FPC, 34POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:34Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

CONNECTOR, FPC, 34POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:34Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AXF5D3412 47AC7693
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Fpc, 34Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details