Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5D2412

Description
CONN RCPT 24POS SMD GOLD
Datasheet
Description
CONN RCPT 24POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF5D2412
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5D2412
CONN RCPT 24POS SMD GOLD

CONN RCPT 24POS SMD GOLD

Supplier's Site
Connector, Fpc, 24Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7689 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 24Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7689
Connector, Fpc, 24Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7689
CONNECTOR, FPC, 24POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

CONNECTOR, FPC, 24POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AXF5D2412 47AC7689
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Fpc, 24Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RJ45 IP6X - NDHR4A6AE0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details