Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5D1612

Description
CONN RCPT 16POS SMD GOLD
Datasheet
Description
CONN RCPT 16POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF5D1612
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5D1612
CONN RCPT 16POS SMD GOLD

CONN RCPT 16POS SMD GOLD

Supplier's Site
Connector, Fpc, 16Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7685 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 16Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7685
Connector, Fpc, 16Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7685
CONNECTOR, FPC, 16POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

CONNECTOR, FPC, 16POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AXF5D1612 47AC7685
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Fpc, 16Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to Double Banana Plug, Adapter - 9414 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details