Panasonic Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF5D1212A

Description
CONNECTOR, FPC, 12POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 12POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7684 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7684
Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7684
CONNECTOR, FPC, 12POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

CONNECTOR, FPC, 12POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF5D1212A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5D1212A
CONN RCPT 12POS SMD GOLD

CONN RCPT 12POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 47AC7684 AXF5D1212A
Product Name Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Rectangular Connector Accessories - 1734-1011-195-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details