Panasonic Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic AXF5D1212

Description
CONNECTOR, FPC, 12POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FPC, 12POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic - 47AC7683 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic
47AC7683
Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic 47AC7683
CONNECTOR, FPC, 12POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

CONNECTOR, FPC, 12POS, 2ROW, 0.35MM; Pitch Spacing:0.35mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:A35UH Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:2 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF5D1212
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5D1212
CONN RCPT 12POS SMD GOLD

CONN RCPT 12POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 47AC7683 AXF5D1212
Product Name Connector, Fpc, 12Pos, 2Row, 0.35Mm; Pitch Spacing Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Male to BNC Male, Adapter - 9244 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details