Panasonic Connector, Rcpt, 80Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic AXF5A8012

Description
CONNECTOR, RCPT, 80POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 80POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 80Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic - 77Y7296 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 80Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
77Y7296
Connector, Rcpt, 80Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic 77Y7296
CONNECTOR, RCPT, 80POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 80POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF5A8012
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5A8012
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 77Y7296 AXF5A8012
Product Name Connector, Rcpt, 80Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products