Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5A7012

Description
CONN SOCKET 70POS SMD GOLD
Datasheet
Description
CONN SOCKET 70POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF5A7012
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF5A7012
CONN SOCKET 70POS SMD GOLD

CONN SOCKET 70POS SMD GOLD

Supplier's Site
Connector, Rcpt, 70Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic - 77Y7295 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 70Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
77Y7295
Connector, Rcpt, 70Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic 77Y7295
CONNECTOR, RCPT, 70POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 70POS, 2ROW, 0.35MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AXF5A7012 77Y7295
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Rcpt, 70Pos, 2Row, 0.35Mm; Mezzanine Connector Type Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2M3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Module connector - MS6-9-AMV - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details