The AXF482700 is a board-to-FPC connector with a 0.7 mm mated height, 4 power pins rated at 5.0 A each, and 4 signal pins rated at 0.3 A each, designed for high-current applications in mobile devices. It features a compact, low-profile design with a composite insertion force of max. 40 N and a composite removal force of min. 10 N. Contacts are made of copper alloy with Ni base and Au plating, and the housing is LCP resin (UL94V-0). The connector supports reflow soldering up to 260°C and operates from -55°C to +85°C. The part is packaged in inner cartons of 15,000 pieces and outer cartons of 30,000 pieces. Although the exact part number AXF482700A is not listed, the suffix likely denotes a packaging or finish option not affecting electrical or mechanical specs.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0629 |
| Product Name | B01(500Pc Strip Panasonic |