The AXF482700 is an 8-pin socket header connector for board-to-FPC applications, designed with a 0.7 mm mated height and high current capacity of 5.0 A per power terminal. It features four power terminals and four signal terminals, with a contact resistance of up to 16 mΩ for power terminals and 90 mΩ for signal terminals. The connector complies with JIS C 5402 for contact resistance and supports reflow soldering up to 260°C. Its molded portion uses LCP resin (UL94V-0), and terminals are plated with nickel and gold. The physical dimensions are 4.85 mm in length, 2.00 mm in width, 4.25 mm in height, and 3.52 mm in depth, with a terminal coplanarity tolerance of 0.08 mm. The unit weight for the 8-pin header is 0.005 g.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70AC6919 |
| Product Name | B01 Panasonic |