Panasonic SMD Electronic Connector AXF461500

Description
Conn Power HDR 6 POS Solder ST SMD 6 Terminal 1 Port Reel Product overview: AXF461500 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXF461500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Power HDR 6 POS Solder ST SMD 6 Terminal 1 Port Reel Product overview: AXF461500 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXF461500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXF461500
SMD Electronic Connector 308-AXF461500
Conn Power HDR 6 POS Solder ST SMD 6 Terminal 1 Port Reel Product overview: AXF461500 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXF461500 can be used for catalog matching and distributor lookup.

Conn Power HDR 6 POS Solder ST SMD 6 Terminal 1 Port Reel Product overview: AXF461500 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXF461500 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXF461500 - 862741-AXF461500 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXF461500
862741-AXF461500
Rectangular Connectors - AXF461500 862741-AXF461500
Manufacturer: Panasonic Win Source Part Number: 862741-AXF461500 Series: B01 Features: 6 Position Connector Header, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4040

Manufacturer: Panasonic
Win Source Part Number: 862741-AXF461500
Series: B01
Features: 6 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Connector, Stacking, Header, 6 Position, 2Row; Mezzanine Connector Type Panasonic - 39Y9332 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 6 Position, 2Row; Mezzanine Connector Type Panasonic
39Y9332
Connector, Stacking, Header, 6 Position, 2Row; Mezzanine Connector Type Panasonic 39Y9332
CONNECTOR, STACKING, HEADER, 6 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:BBD Series RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 6 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:BBD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF461500
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF461500
CONN HDR 6POS SMD GOLD

CONN HDR 6POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXF461500 862741-AXF461500 39Y9332 AXF461500
Product Name SMD Electronic Connector Rectangular Connectors - AXF461500 Connector, Stacking, Header, 6 Position, 2Row; Mezzanine Connector Type Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug; Female / Jack
View Details