Panasonic B01(500Pc Strip Panasonic AXF382700A

Description
B01(500PC STRIP
Description
B01(500PC STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The B01 (500Pc Strip Panasonic) is a miniature connector designed for high current applications, featuring a low profile of 0.7 mm and a current capacity of 10A (5A per pin across 4 pins). It includes 4 signal pins, making it suitable for a variety of control applications. The connector is particularly well-suited for use in smartphones, tablet PCs, and other mobile devices. Electrical specifications include a rated voltage of 30V AC/DC, with a dielectric strength of 150V AC for one minute. The insulation resistance is a minimum of 1,000 MΩ, and the contact resistance is a maximum of 16 mΩ for power terminals and 90 mΩ for signal terminals. The connector can operate in ambient temperatures ranging from -55°C to +85°C and is designed to withstand various environmental conditions, including humidity and thermal shock. The product is constructed from LCP resin and copper alloy, with surface treatments that include nickel and gold plating. It is available in a strip format, with a minimum order quantity for samples being 50 pieces. This connector is ideal for engineers looking for a reliable, compact solution for high current applications in mobile devices.

Datasheet Summary
Powered by GS/AI

The B01 (500Pc Strip Panasonic) is a miniature connector designed for high current applications, featuring a low profile of 0.7 mm and a current capacity of 10A (5A per pin across 4 pins). It includes 4 signal pins, making it suitable for a variety of control applications. The connector is particularly well-suited for use in smartphones, tablet PCs, and other mobile devices. Electrical specifications include a rated voltage of 30V AC/DC, with a dielectric strength of 150V AC for one minute. The insulation resistance is a minimum of 1,000 MΩ, and the contact resistance is a maximum of 16 mΩ for power terminals and 90 mΩ for signal terminals. The connector can operate in ambient temperatures ranging from -55°C to +85°C and is designed to withstand various environmental conditions, including humidity and thermal shock. The product is constructed from LCP resin and copper alloy, with surface treatments that include nickel and gold plating. It is available in a strip format, with a minimum order quantity for samples being 50 pieces. This connector is ideal for engineers looking for a reliable, compact solution for high current applications in mobile devices.

Suppliers

Company
Product
Description
Supplier Links
B01(500Pc Strip Panasonic - 98AC0626 - Newark, An Avnet Company
Chicago, IL, United States
B01(500Pc Strip Panasonic
98AC0626
B01(500Pc Strip Panasonic 98AC0626
B01(500PC STRIP

B01(500PC STRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 98AC0626
Product Name B01(500Pc Strip Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 858-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details