Panasonic Rectangular Connectors - AXF361500A AXF361500A

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020958-AXF361500A Packaging: Bulk Number of Positions: 6 Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.6mm Height Above Board: 0.023" (0.60mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020958-AXF361500A Packaging: Bulk Number of Positions: 6 Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.6mm Height Above Board: 0.023" (0.60mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXF361500A - 1020958-AXF361500A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXF361500A
1020958-AXF361500A
Rectangular Connectors - AXF361500A 1020958-AXF361500A
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020958-AXF361500A Packaging: Bulk Number of Positions: 6 Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 0.6mm Height Above Board: 0.023" (0.60mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020958-AXF361500A
Packaging: Bulk
Number of Positions: 6
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 0.6mm
Height Above Board: 0.023" (0.60mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXF361500A
SMD Electronic Connector 308-AXF361500A
Conn Power RCP 6 POS Solder ST SMD 6 Terminal 1 Port Product overview: AXF361500A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXF361500A can be used for catalog matching and distributor lookup.

Conn Power RCP 6 POS Solder ST SMD 6 Terminal 1 Port Product overview: AXF361500A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXF361500A can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXF361500A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXF361500A
CONN SOCKET 6POS SMD GOLD

CONN SOCKET 6POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1020958-AXF361500A 308-AXF361500A AXF361500A
Product Name Rectangular Connectors - AXF361500A SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details