Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020954-AXE824124A
Packaging: Reel - TR
Number of Positions: 24
Pitch: 0.014" (0.35mm)
Features: Solder Retention
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.8mm
Height Above Board: 0.026" (0.65mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Conn Board to Board HDR 24 POS 0.35mm Solder ST SMD T/R Product overview: AXE824124A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE824124A can be used for catalog matching and distributor lookup.
CONN HDR 24POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1020954-AXE824124A | 308-AXE824124A | AXE824124A | 79X4641 |
| Product Name | Rectangular Connectors - AXE824124A | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | A35S(0.35Mm Pit Panasonic |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |