Panasonic SMD Electronic Connector AXE824124

Description
CONN HDR 24POS SMD GOLD Product overview: AXE824124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE824124 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN HDR 24POS SMD GOLD Product overview: AXE824124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE824124 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXE824124
SMD Electronic Connector 308-AXE824124
CONN HDR 24POS SMD GOLD Product overview: AXE824124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE824124 can be used for catalog matching and distributor lookup.

CONN HDR 24POS SMD GOLD Product overview: AXE824124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE824124 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - AXE824124 - 802151-AXE824124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXE824124
802151-AXE824124
Rectangular Connectors - AXE824124 802151-AXE824124
Manufacturer: Panasonic Electric Works Win Source Part Number: 802151-AXE824124 Packaging: Reel Number of Positions: 24 Pitch: 0.014" (0.35mm) Mounting Style: SMD Features: Solder Retention Connector Type: Header, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm Height Above Board: 0.026" (0.65mm) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 802151-AXE824124
Packaging: Reel
Number of Positions: 24
Pitch: 0.014" (0.35mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.8mm
Height Above Board: 0.026" (0.65mm)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
CONN HEADER .35MM 24POS SMD - 590-AXE824124 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER .35MM 24POS SMD
590-AXE824124
CONN HEADER .35MM 24POS SMD 590-AXE824124
CONN HEADER .35MM 24POS SMD

CONN HEADER .35MM 24POS SMD

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE824124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE824124
CONN HDR 24POS SMD GOLD

CONN HDR 24POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXE824124 802151-AXE824124 590-AXE824124 AXE824124
Product Name SMD Electronic Connector Rectangular Connectors - AXE824124 CONN HEADER .35MM 24POS SMD Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
C55 Connectors: High Density Micro Circular -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details