Panasonic Connector, Hdr, 70Pos, 2Row, 0.4Mm; Product Range Panasonic AXE670124A

Description
CONNECTOR, HDR, 70POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, HDR, 70POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdr, 70Pos, 2Row, 0.4Mm; Product Range Panasonic - 72AC5002 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 70Pos, 2Row, 0.4Mm; Product Range Panasonic
72AC5002
Connector, Hdr, 70Pos, 2Row, 0.4Mm; Product Range Panasonic 72AC5002
CONNECTOR, HDR, 70POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HDR, 70POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72AC5002
Product Name Connector, Hdr, 70Pos, 2Row, 0.4Mm; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-96434F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details