Panasonic Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic AXE670124

Description
CONN, STACKING, HEADER, 70POS, 2ROW; Product Range:A4S Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONN, STACKING, HEADER, 70POS, 2ROW; Product Range:A4S Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic - 82AH1262 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic
82AH1262
Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic 82AH1262
CONN, STACKING, HEADER, 70POS, 2ROW; Product Range:A4S Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 70POS, 2ROW; Product Range:A4S Series; No. of Contacts:70Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 82AH1262
Product Name Conn, Stacking, Header, 70Pos, 2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Headers & Wire Housings - B5743-204-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1366043-20021121-00004C4LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Surface Mount
Voltage Rating 125 volts
View Details
3 suppliers