Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE644124

Description
CONN HDR 44POS SMD GOLD
Datasheet
Description
CONN HDR 44POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE644124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE644124
CONN HDR 44POS SMD GOLD

CONN HDR 44POS SMD GOLD

Supplier's Site
Connector, Header, 44 Position, 2Row; Mezzanine Connector Type Panasonic - 97W8043 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 44 Position, 2Row; Mezzanine Connector Type Panasonic
97W8043
Connector, Header, 44 Position, 2Row; Mezzanine Connector Type Panasonic 97W8043
CONNECTOR, HEADER, 44 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:A4S Series RoHS Compliant: Yes

CONNECTOR, HEADER, 44 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Contact Material:Copper; Product Range:A4S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AXE644124 97W8043
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Header, 44 Position, 2Row; Mezzanine Connector Type Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details