Panasonic Rectangular Connectors - AXE640124 AXE640124

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020943-AXE640124 Packaging: Reel - TR Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm Height Above Board: 0.026" (0.65mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020943-AXE640124 Packaging: Reel - TR Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm Height Above Board: 0.026" (0.65mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXE640124 - 1020943-AXE640124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXE640124
1020943-AXE640124
Rectangular Connectors - AXE640124 1020943-AXE640124
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020943-AXE640124 Packaging: Reel - TR Number of Positions: 40 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm Height Above Board: 0.026" (0.65mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020943-AXE640124
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.8mm
Height Above Board: 0.026" (0.65mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXE640124
Electronic Connector 308-AXE640124
0.4mm Pitch Board-to-Board Header, 40 Pos, 2 Rows, SMT, Straight Product overview: AXE640124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE640124 can be used for catalog matching and distributor lookup.

0.4mm Pitch Board-to-Board Header, 40 Pos, 2 Rows, SMT, Straight Product overview: AXE640124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE640124 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE640124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE640124
CONN HDR 40POS SMD GOLD

CONN HDR 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1020943-AXE640124 308-AXE640124 AXE640124
Product Name Rectangular Connectors - AXE640124 Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details