Panasonic Connector, Hdr, 28Pos, 2Row, 0.4Mm; Product Range Panasonic AXE628124A

Description
CONNECTOR, HDR, 28POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, HDR, 28POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdr, 28Pos, 2Row, 0.4Mm; Product Range Panasonic - 78AC4261 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 28Pos, 2Row, 0.4Mm; Product Range Panasonic
78AC4261
Connector, Hdr, 28Pos, 2Row, 0.4Mm; Product Range Panasonic 78AC4261
CONNECTOR, HDR, 28POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HDR, 28POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78AC4261
Product Name Connector, Hdr, 28Pos, 2Row, 0.4Mm; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
D-Sub Standard Board Mount - D15S23B6GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details