Conn Fine Pitch Connector HDR 28 POS 0.4mm Solder ST Top Entry SMD Reel Product overview: AXE628124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE628124 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 862737-AXE628124
Series: A4S
Features: 28 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 2 (1 Year)
HTSUS: 8536.69.4040
Other Part Number: 255-3206-1, 255-3206-2, AXE628124-ND
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXE628124 | 862737-AXE628124 | AXE628124 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - AXE628124 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder |