Panasonic SMD Electronic Connector AXE624224

Description
Conn Fine Pitch Connector HDR 24 POS 0.4mm Solder ST Top Entry SMD Reel Product overview: AXE624224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE624224 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Fine Pitch Connector HDR 24 POS 0.4mm Solder ST Top Entry SMD Reel Product overview: AXE624224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE624224 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-AXE624224
SMD Electronic Connector 308-AXE624224
Conn Fine Pitch Connector HDR 24 POS 0.4mm Solder ST Top Entry SMD Reel Product overview: AXE624224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE624224 can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector HDR 24 POS 0.4mm Solder ST Top Entry SMD Reel Product overview: AXE624224 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE624224 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 986244-AXE624224 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
986244-AXE624224
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 986244-AXE624224
Win Source Part Number: 986244-AXE624224 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: A4S Number of Positions: 24 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 1mm Height Above Board: 0.026" (0.65mm) Standard Package: 5,000 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Other Names: 255-4248-5-ND,255-42 48-5,255-4248-2,255- 4248-1 Base Product Number: AXE624

Win Source Part Number: 986244-AXE624224
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: A4S
Number of Positions: 24
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 1mm
Height Above Board: 0.026" (0.65mm)
Standard Package: 5,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Other Names: 255-4248-5-ND,255-4248-5,255-4248-2,255-4248-1
Base Product Number: AXE624

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE624224
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE624224
CONN HDR 24POS SMD GOLD

CONN HDR 24POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXE624224 986244-AXE624224 AXE624224
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder
Unlock Full Specs
to access all available technical data