Panasonic Connector, Header, 24 Position, 2Row; Pitch Spacing Panasonic AXE624124

Description
CONNECTOR, HEADER, 24 POSITION, 2ROW; Pitch Spacing:0.4mm; No. of Contacts:24Contacts; Gender:Header; Product Range:A4S Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 24 POSITION, 2ROW; Pitch Spacing:0.4mm; No. of Contacts:24Contacts; Gender:Header; Product Range:A4S Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 24 Position, 2Row; Pitch Spacing Panasonic - 97W8042 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24 Position, 2Row; Pitch Spacing Panasonic
97W8042
Connector, Header, 24 Position, 2Row; Pitch Spacing Panasonic 97W8042
CONNECTOR, HEADER, 24 POSITION, 2ROW; Pitch Spacing:0.4mm; No. of Contacts:24Contacts; Gender:Header; Product Range:A4S Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 24 POSITION, 2ROW; Pitch Spacing:0.4mm; No. of Contacts:24Contacts; Gender:Header; Product Range:A4S Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 97W8042
Product Name Connector, Header, 24 Position, 2Row; Pitch Spacing Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
10+10 Pos. Male DIL Cable Housing, no Screw-Lok - G125-324209600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Connector Headers & Receptacles - 102974-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details