Panasonic Conn, Stacking, Header, 20Pos, 2Row; Product Range Panasonic AXE620124

Description
CONN, STACKING, HEADER, 20POS, 2ROW; Product Range:A4S Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONN, STACKING, HEADER, 20POS, 2ROW; Product Range:A4S Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Stacking, Header, 20Pos, 2Row; Product Range Panasonic - 82AH1253 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 20Pos, 2Row; Product Range Panasonic
82AH1253
Conn, Stacking, Header, 20Pos, 2Row; Product Range Panasonic 82AH1253
CONN, STACKING, HEADER, 20POS, 2ROW; Product Range:A4S Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONN, STACKING, HEADER, 20POS, 2ROW; Product Range:A4S Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 82AH1253
Product Name Conn, Stacking, Header, 20Pos, 2Row; Product Range Panasonic
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FV13405F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 SMT - 10151094-1322K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details