The A4S series is a board-to-FPC connector with a 0.4 mm pitch and a slim 2.5 mm width, designed for miniaturized mobile devices such as smartphones and laptops. It features a two-piece structure with a Ni barrier and bellows contact design for environmental resistance, along with a simple lock mechanism providing tactile feedback during mating. The AXE616124A corresponds to the header variant in the 8 mm pitch configuration with 16 pins and a 0.8 mm mated height, offered in embossed packaging. The series is rated for high shock and corrosion resistance, with gold-plated contact surfaces.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0585 |
| Product Name | A4S(0.4Mm Pitch Panasonic |