Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020932-AXE616124
Packaging: Reel - TR
Number of Positions: 16
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.8mm
Height Above Board: 0.026" (0.65mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
0.4mm Pitch 16 Pos Header, 0.8mm Stack, SMT, 60V Product overview: AXE616124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 60V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE616124 can be used for catalog matching and distributor lookup.
CONN HDR 16POS SMD GOLD
CONN HEADER .4MM 16 POS SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1020932-AXE616124 | 308-AXE616124 | AXE616124 | 590-AXE616124 |
| Product Name | Rectangular Connectors - AXE616124 | 60V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | CONN HEADER .4MM 16 POS SMD |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Mounting | SMD (SMT) | Surface Mount | ||
| Termination | Solder | Solder |