The AXE614124 is a header connector in the A4S series, designed for board-to-FPC applications with a 0.4 mm pitch and a 2.5 mm width to support device miniaturization. It features a "TOUGH CONTACT" construction with Ni barrier and bellows contacts for environmental reliability, and a simple lock mechanism for tactile mating feedback. The connector has a mated height of 1.0 mm and 14 pins, with a base of Ni plating and surface Au plating on the contact portion. It is packaged in embossed tape for automated assembly and intended for use in smartphones, laptops, and other mobile devices.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3153 |
| Product Name | A4S(0.4Mm Pitch Panasonic |