The A4S series consists of narrow-pitch (0.4 mm) board-to-FPC connectors designed for compact mobile devices, with a slim 2.5 mm width and a mated height of either 0.8 mm or 1.0 mm. The header variant AXE612124 matches the 12-pin configuration with an 8 mm pitch and 0.8 mm mated height, featuring Ni plating with Au surface treatment on contacts, a tough contact design with bellows and double contacts for environmental and mechanical reliability, and a simple lock mechanism providing tactile feedback. It is supplied in embossed packaging for volume production.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0583 |
| Product Name | A4S(0.4Mm Pitch Panasonic |