Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE580127

Description
CONN SOCKET 80POS SMD GOLD
Datasheet
Description
CONN SOCKET 80POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE580127
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE580127
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site
A4S(0.4Mm Pitch Panasonic - 79X4621 - Newark, An Avnet Company
Chicago, IL, United States
A4S(0.4Mm Pitch Panasonic
79X4621
A4S(0.4Mm Pitch Panasonic 79X4621
A4S(0.4mm pitch

A4S(0.4mm pitch

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Product Range Panasonic - 82AH1248 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Product Range Panasonic
82AH1248
Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Product Range Panasonic 82AH1248
CONN, STACKING, RCPT, 80POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 80POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AXE580127 79X4621 82AH1248
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) A4S(0.4Mm Pitch Panasonic Conn, Stacking, Rcpt, 80Pos, 2Row, 0.4Mm; Product Range Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details