Manufacturer: Panasonic
Win Source Part Number: 849505-AXE570127
Series: A4S
Features: Position Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4040
Conn Board to Board SKT 70 POS 0.4mm Solder ST SMD Reel Product overview: AXE570127 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE570127 can be used for catalog matching and distributor lookup.
CONN, STACKING, RCPT, 70POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:70Contacts;
CONN SOCKET 70POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 849505-AXE570127 | 308-AXE570127 | 79X4620 | 82AH1247 | AXE570127 |
| Product Name | Rectangular Connectors - AXE570127 | SMD Electronic Connector | A4S(0.4Mm Pitch Panasonic | Conn, Stacking, Rcpt, 70Pos, 2Row, 0.4Mm; Product Range Panasonic | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |