Panasonic Rectangular - Board to Board Connectors - AXE554124 AXE554124

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 079340-AXE554124 Packaging: Reel - TR Number of Positions: 54 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm, 1mm Height Above Board: 0.030" (0.75mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 079340-AXE554124 Packaging: Reel - TR Number of Positions: 54 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm, 1mm Height Above Board: 0.030" (0.75mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - AXE554124 - 079340-AXE554124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - AXE554124
079340-AXE554124
Rectangular - Board to Board Connectors - AXE554124 079340-AXE554124
Manufacturer: Panasonic Electric Works Win Source Part Number: 079340-AXE554124 Packaging: Reel - TR Number of Positions: 54 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm, 1mm Height Above Board: 0.030" (0.75mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Panasonic Electric Works
Win Source Part Number: 079340-AXE554124
Packaging: Reel - TR
Number of Positions: 54
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.8mm, 1mm
Height Above Board: 0.030" (0.75mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXE554124
SMD Electronic Connector 308-AXE554124
CONN SOCKET 54POS SMD GOLD Product overview: AXE554124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE554124 can be used for catalog matching and distributor lookup.

CONN SOCKET 54POS SMD GOLD Product overview: AXE554124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE554124 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE554124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE554124
CONN SOCKET 54POS SMD GOLD

CONN SOCKET 54POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 079340-AXE554124 308-AXE554124 AXE554124
Product Name Rectangular - Board to Board Connectors - AXE554124 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details