Manufacturer: Panasonic
Win Source Part Number: 862734-AXE550127
Series: A4S
Features: 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-6432-6, 255-6432-1, 255-6432-2, AXE550127-ND
Narrow pitch connector for PCB Product overview: AXE550127 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE550127 can be used for catalog matching and distributor lookup.
CONN, STACKING, RCPT, 50POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:50Contacts;
CONN SOCKET 50POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 862734-AXE550127 | 308-AXE550127 | 79X4614 | 82AH1245 | AXE550127 |
| Product Name | Rectangular Connectors - AXE550127 | Electronic Connector | A4S(0.4Mm Pitch Panasonic | Conn, Stacking, Rcpt, 50Pos, 2Row, 0.4Mm; Product Range Panasonic | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |