CONN SOCKET 40POS SMD GOLD Product overview: AXE540127A from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE540127A can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020924-AXE540127A
Packaging: Cut Strip
Number of Positions: 40
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.8mm, 1mm
Height Above Board: 0.030" (0.75mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
STACKING CONN, RCPT, 40POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:40Contacts;
CONN SOCKET 40POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXE540127A | 1020924-AXE540127A | 69AH6258 | 79X4612 | AXE540127A |
| Product Name | SMD Electronic Connector | Rectangular Connectors - AXE540127A | Stacking Conn, Rcpt, 40Pos, 2Row, 0.4Mm; Product Range Panasonic | A4S(0.4Mm Pitch Panasonic | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |