Panasonic Rectangular Connectors - AXE540127 AXE540127

Description
Manufacturer: Panasonic Win Source Part Number: 862733-AXE540127 Series: A4S Features: 40 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 255-6431-6, 255-6431-2, AXE540127-ND, 255-6431-1
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862733-AXE540127 Series: A4S Features: 40 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 255-6431-6, 255-6431-2, AXE540127-ND, 255-6431-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXE540127 - 862733-AXE540127 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXE540127
862733-AXE540127
Rectangular Connectors - AXE540127 862733-AXE540127
Manufacturer: Panasonic Win Source Part Number: 862733-AXE540127 Series: A4S Features: 40 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 255-6431-6, 255-6431-2, AXE540127-ND, 255-6431-1

Manufacturer: Panasonic
Win Source Part Number: 862733-AXE540127
Series: A4S
Features: 40 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 255-6431-6, 255-6431-2, AXE540127-ND, 255-6431-1

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-AXE540127
Electronic Connector 308-AXE540127
Narrow pitch connector for PCB Product overview: AXE540127 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE540127 can be used for catalog matching and distributor lookup.

Narrow pitch connector for PCB Product overview: AXE540127 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE540127 can be used for catalog matching and distributor lookup.

Supplier's Site
A4S(0.4Mm Pitch Panasonic - 79X4611 - Newark, An Avnet Company
Chicago, IL, United States
A4S(0.4Mm Pitch Panasonic
79X4611
A4S(0.4Mm Pitch Panasonic 79X4611
A4S(0.4mm pitch

A4S(0.4mm pitch

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.4Mm; Product Range Panasonic - 82AH1244 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.4Mm; Product Range Panasonic
82AH1244
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.4Mm; Product Range Panasonic 82AH1244
CONN, STACKING, RCPT, 40POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:40Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 40POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:40Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
CONN SOCKET 0.4MM 40POS SMT - 590-AXE540127 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 0.4MM 40POS SMT
590-AXE540127
CONN SOCKET 0.4MM 40POS SMT 590-AXE540127
CONN SOCKET 0.4MM 40POS SMT

CONN SOCKET 0.4MM 40POS SMT

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE540127
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE540127
CONN SOCKET 40POS SMD GOLD

CONN SOCKET 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862733-AXE540127 308-AXE540127 79X4611 82AH1244 590-AXE540127 AXE540127
Product Name Rectangular Connectors - AXE540127 Electronic Connector A4S(0.4Mm Pitch Panasonic Conn, Stacking, Rcpt, 40Pos, 2Row, 0.4Mm; Product Range Panasonic CONN SOCKET 0.4MM 40POS SMT Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details