Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE540124

Description
Win Source Part Number: 1377923-AXE540124 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: A4S Package: Tape & Reel (TR) Product Status: Obsolete Features: Solder Retention Base Product Number: AXE540 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Connector Type: Socket, Center Strip Contacts Number of Positions: 40 Number of Rows: 2 Mated Stacking Heights: 0.8mm, 1mm Pitch: 0.016" (0.40mm) Height Above Board: 0.030" (0.75mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1377923-AXE540124 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: A4S Package: Tape & Reel (TR) Product Status: Obsolete Features: Solder Retention Base Product Number: AXE540 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Connector Type: Socket, Center Strip Contacts Number of Positions: 40 Number of Rows: 2 Mated Stacking Heights: 0.8mm, 1mm Pitch: 0.016" (0.40mm) Height Above Board: 0.030" (0.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1377923-AXE540124 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1377923-AXE540124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1377923-AXE540124
Win Source Part Number: 1377923-AXE540124 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: A4S Package: Tape & Reel (TR) Product Status: Obsolete Features: Solder Retention Base Product Number: AXE540 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Contact Finish: Gold Connector Type: Socket, Center Strip Contacts Number of Positions: 40 Number of Rows: 2 Mated Stacking Heights: 0.8mm, 1mm Pitch: 0.016" (0.40mm) Height Above Board: 0.030" (0.75mm)

Win Source Part Number: 1377923-AXE540124
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: A4S
Package: Tape & Reel (TR)
Product Status: Obsolete
Features: Solder Retention
Base Product Number: AXE540
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Gold
Connector Type: Socket, Center Strip Contacts
Number of Positions: 40
Number of Rows: 2
Mated Stacking Heights: 0.8mm, 1mm
Pitch: 0.016" (0.40mm)
Height Above Board: 0.030" (0.75mm)

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXE540124
SMD Electronic Connector 308-AXE540124
Conn Board to Board SKT 40 POS 0.4mm Solder ST SMD Embossed T/R Product overview: AXE540124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE540124 can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 40 POS 0.4mm Solder ST SMD Embossed T/R Product overview: AXE540124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE540124 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE540124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE540124
CONN SOCKET 40POS SMD GOLD

CONN SOCKET 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1377923-AXE540124 308-AXE540124 AXE540124
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details