Panasonic Rectangular Connectors - AXE536127 AXE536127

Description
Manufacturer: Panasonic Win Source Part Number: 862732-AXE536127 Series: A4S Features: 36 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 862732-AXE536127 Series: A4S Features: 36 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXE536127 - 862732-AXE536127 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXE536127
862732-AXE536127
Rectangular Connectors - AXE536127 862732-AXE536127
Manufacturer: Panasonic Win Source Part Number: 862732-AXE536127 Series: A4S Features: 36 Position Connector Socket, Center Strip Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: Panasonic
Win Source Part Number: 862732-AXE536127
Series: A4S
Features: 36 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-AXE536127
SMD Electronic Connector 308-AXE536127
Conn Board to Board SKT 36 POS 0.4mm Solder ST SMD Reel Product overview: AXE536127 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE536127 can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 36 POS 0.4mm Solder ST SMD Reel Product overview: AXE536127 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE536127 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE536127
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE536127
CONN SOCKET 36POS SMD GOLD

CONN SOCKET 36POS SMD GOLD

Supplier's Site
Ltb Panasonic - 79X4610 - Newark, An Avnet Company
Chicago, IL, United States
Ltb Panasonic
79X4610
Ltb Panasonic 79X4610
LTB: 09/30/2021

LTB: 09/30/2021

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 862732-AXE536127 308-AXE536127 AXE536127 79X4610
Product Name Rectangular Connectors - AXE536127 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Ltb Panasonic
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details