Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE532127

Description
Win Source Part Number: 1348096-AXE532127 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: A4S Number of Positions: 32 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 0.8mm, 1mm Height Above Board: 0.030" (0.75mm) Standard Package: 5,000 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Base Product Number: AXE532 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1348096-AXE532127 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: A4S Number of Positions: 32 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 0.8mm, 1mm Height Above Board: 0.030" (0.75mm) Standard Package: 5,000 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Base Product Number: AXE532 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1348096-AXE532127 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1348096-AXE532127
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1348096-AXE532127
Win Source Part Number: 1348096-AXE532127 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: A4S Number of Positions: 32 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 0.8mm, 1mm Height Above Board: 0.030" (0.75mm) Standard Package: 5,000 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Base Product Number: AXE532 Product Status: Obsolete

Win Source Part Number: 1348096-AXE532127
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: A4S
Number of Positions: 32
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel
Mated Stacking Heights: 0.8mm, 1mm
Height Above Board: 0.030" (0.75mm)
Standard Package: 5,000
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Base Product Number: AXE532
Product Status: Obsolete

Buy Now Datasheet
Ltb Panasonic - 79X4607 - Newark, An Avnet Company
Chicago, IL, United States
Ltb Panasonic
79X4607
Ltb Panasonic 79X4607
LTB: 03/31/2023

LTB: 03/31/2023

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE532127
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE532127
CONN SOCKET 32POS SMD GOLD

CONN SOCKET 32POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1348096-AXE532127 79X4607 AXE532127
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Ltb Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details