Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020921-AXE530127
Packaging: Reel - TR
Number of Positions: 30
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.8mm, 1mm
Height Above Board: 0.011" (0.30mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Narrow pitch connector for PCB Product overview: AXE530127 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE530127 can be used for catalog matching and distributor lookup.
STACKING CONN, RCPT, 30POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:30Contacts;
CONN SOCKET 30POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1020921-AXE530127 | 308-AXE530127 | 69AH6257 | 79X4605 | AXE530127 |
| Product Name | Rectangular Connectors - AXE530127 | Electronic Connector | Stacking Conn, Rcpt, 30Pos, 2Row, 0.4Mm; Product Range Panasonic | A4S(0.4Mm Pitch Panasonic | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |