Panasonic Connector, Rcpt, 28Pos, 2Row, 0.4Mm; Product Range Panasonic AXE528127A

Description
CONNECTOR, RCPT, 28POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:28Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 28POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:28Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 28Pos, 2Row, 0.4Mm; Product Range Panasonic - 78AC4246 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 28Pos, 2Row, 0.4Mm; Product Range Panasonic
78AC4246
Connector, Rcpt, 28Pos, 2Row, 0.4Mm; Product Range Panasonic 78AC4246
CONNECTOR, RCPT, 28POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:28Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 28POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:28Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE528127A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE528127A
CONN SOCKET 28POS SMD GOLD

CONN SOCKET 28POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 78AC4246 AXE528127A
Product Name Connector, Rcpt, 28Pos, 2Row, 0.4Mm; Product Range Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products