24 Pos 0.4mm SM Header/Receptacle, Straight, Female, 94V-0 Product overview: AXE524127 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 94V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE524127 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 862730-AXE524127
Series: A4S
Features: 24 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.69.4040
Other Part Number: 255-5725-6, AXE524127-ND, 255-5725-2, 255-5725-1
CONN SOCKET 24POS SMD GOLD
CONN, STACKING, RCPT, 24POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:24Contacts;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-AXE524127 | 862730-AXE524127 | AXE524127 | 79X4601 | 82AH1239 |
| Product Name | 94V Electronic Connector | Rectangular Connectors - AXE524127 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | A4S(0.4Mm Pitch Panasonic | Conn, Stacking, Rcpt, 24Pos, 2Row, 0.4Mm; Product Range Panasonic |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |