Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE516127

Description
CONN SOCKET 16POS SMD GOLD
Datasheet
Description
CONN SOCKET 16POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE516127
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE516127
CONN SOCKET 16POS SMD GOLD

CONN SOCKET 16POS SMD GOLD

Supplier's Site
A4S(0.4Mm Pitch Panasonic - 79X4596 - Newark, An Avnet Company
Chicago, IL, United States
A4S(0.4Mm Pitch Panasonic
79X4596
A4S(0.4Mm Pitch Panasonic 79X4596
A4S(0.4mm pitch

A4S(0.4mm pitch

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 16Pos, 2Row, 0.4Mm; Product Range Panasonic - 82AH1237 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 16Pos, 2Row, 0.4Mm; Product Range Panasonic
82AH1237
Conn, Stacking, Rcpt, 16Pos, 2Row, 0.4Mm; Product Range Panasonic 82AH1237
CONN, STACKING, RCPT, 16POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:16Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 16POS, 2ROW, 0.4MM; Product Range:A4S Series; No. of Contacts:16Contacts; Gender:Receptacle; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AXE516127 79X4596 82AH1237
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) A4S(0.4Mm Pitch Panasonic Conn, Stacking, Rcpt, 16Pos, 2Row, 0.4Mm; Product Range Panasonic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details