The A4S series comprises narrow-pitch (0.4 mm) board-to-FPC connectors designed for miniaturized mobile devices, with a slim 2.5 mm width and a two-piece structure to support compact design. Available in mated heights of 0.8 mm and 1.0 mm, the connectors feature a 'TOUGH CONTACT' construction with Ni barrier and bellows contacts, enhancing reliability against environmental stress, shock, and contaminants. The part AXE514127A corresponds to a 14-pin socket variant in the 8 mm pitch embossed packaging configuration, with gold-plated contact surfaces over nickel base plating. The series supports pin counts from 10 to 80 and is suited for high-reliability applications in smartphones and laptops.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0569 |
| Product Name | A4S(0.4Mm Pitch Panasonic |