Panasonic Rectangular Connectors - AXE514124 AXE514124

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 805523-AXE514124 Packaging: Reel Number of Positions: 14 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm, 1mm Height Above Board: 0.030" (0.75mm) Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 805523-AXE514124 Packaging: Reel Number of Positions: 14 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm, 1mm Height Above Board: 0.030" (0.75mm) Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AXE514124 - 805523-AXE514124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXE514124
805523-AXE514124
Rectangular Connectors - AXE514124 805523-AXE514124
Manufacturer: Panasonic Electric Works Win Source Part Number: 805523-AXE514124 Packaging: Reel Number of Positions: 14 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm, 1mm Height Above Board: 0.030" (0.75mm) Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 805523-AXE514124
Packaging: Reel
Number of Positions: 14
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.8mm, 1mm
Height Above Board: 0.030" (0.75mm)
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-AXE514124
SMD Electronic Connector 308-AXE514124
Conn Board to Board SKT 14 POS 0.4mm Solder ST SMD Embossed T/R Product overview: AXE514124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE514124 can be used for catalog matching and distributor lookup.

Conn Board to Board SKT 14 POS 0.4mm Solder ST SMD Embossed T/R Product overview: AXE514124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE514124 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE514124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE514124
CONN SOCKET 14POS SMD GOLD

CONN SOCKET 14POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 805523-AXE514124 308-AXE514124 AXE514124
Product Name Rectangular Connectors - AXE514124 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Connector - SALE-8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details