Panasonic SMD Electronic Connector AXE460124

Description
Conn Board to Board HDR 60 POS 0.4mm Solder ST SMD Reel Product overview: AXE460124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXE460124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Board to Board HDR 60 POS 0.4mm Solder ST SMD Reel Product overview: AXE460124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXE460124 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
340-AXE460124
SMD Electronic Connector 340-AXE460124
Conn Board to Board HDR 60 POS 0.4mm Solder ST SMD Reel Product overview: AXE460124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXE460124 can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 60 POS 0.4mm Solder ST SMD Reel Product overview: AXE460124 from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-AXE460124 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - AXE460124 - 1020910-AXE460124 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXE460124
1020910-AXE460124
Rectangular Connectors - AXE460124 1020910-AXE460124
Manufacturer: Panasonic Electric Works Win Source Part Number: 1020910-AXE460124 Packaging: Reel - TR Number of Positions: 60 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.6mm Height Above Board: 0.018" (0.47mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1020910-AXE460124
Packaging: Reel - TR
Number of Positions: 60
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.6mm
Height Above Board: 0.018" (0.47mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-AXE460124 1020910-AXE460124
Product Name SMD Electronic Connector Rectangular Connectors - AXE460124
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details