Panasonic Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE454124

Description
Win Source Part Number: 1381505-AXE454124 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Series: A4F Number of Positions: 54 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel (TR) Mated Stacking Heights: 0.6mm Height Above Board: 0.018" (0.46mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8536.69.4040 Mfr: Panasonic Base Product Number: AXE454 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 5,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381505-AXE454124 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Series: A4F Number of Positions: 54 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel (TR) Mated Stacking Heights: 0.6mm Height Above Board: 0.018" (0.46mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8536.69.4040 Mfr: Panasonic Base Product Number: AXE454 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 5,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1381505-AXE454124 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1381505-AXE454124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1381505-AXE454124
Win Source Part Number: 1381505-AXE454124 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Series: A4F Number of Positions: 54 Pitch: 0.016" (0.40mm) Features: Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel (TR) Mated Stacking Heights: 0.6mm Height Above Board: 0.018" (0.46mm) Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8536.69.4040 Mfr: Panasonic Base Product Number: AXE454 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 5,000 pcs

Win Source Part Number: 1381505-AXE454124
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Series: A4F
Number of Positions: 54
Pitch: 0.016" (0.40mm)
Features: Solder Retention
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel (TR)
Mated Stacking Heights: 0.6mm
Height Above Board: 0.018" (0.46mm)
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8536.69.4040
Mfr: Panasonic
Base Product Number: AXE454
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 5,000 pcs

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE454124
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE454124
CONN HDR 54POS SMD GOLD

CONN HDR 54POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1381505-AXE454124 AXE454124
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plug - NEFC-S1G25-C2W25-S6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers