Panasonic SMD Electronic Connector AXE120124D

Description
CONN SOCKET 20POS SMD GOLD Product overview: AXE120124D from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE120124D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SOCKET 20POS SMD GOLD Product overview: AXE120124D from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE120124D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Electronic Connector - 308-AXE120124D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
308-AXE120124D
SMD Electronic Connector 308-AXE120124D
CONN SOCKET 20POS SMD GOLD Product overview: AXE120124D from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE120124D can be used for catalog matching and distributor lookup.

CONN SOCKET 20POS SMD GOLD Product overview: AXE120124D from Panasonic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-AXE120124D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - AXE120124D - 752007-AXE120124D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AXE120124D
752007-AXE120124D
Rectangular Connectors - AXE120124D 752007-AXE120124D
Manufacturer: Panasonic Electric Works Win Source Part Number: 752007-AXE120124D Packaging: Tape and Reel Number of Positions: 20 Pitch: 0.016" (0.40mm) Mounting Style: SMD Features: Solder Retention Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Mated Stacking Heights: 0.8mm Height Above Board: 0.030" (0.75mm) Categories: Connectors, Interconnects Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 752007-AXE120124D
Packaging: Tape and Reel
Number of Positions: 20
Pitch: 0.016" (0.40mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Mated Stacking Heights: 0.8mm
Height Above Board: 0.030" (0.75mm)
Categories: Connectors, Interconnects
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AXE120124D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AXE120124D
CONN SOCKET 20POS SMD GOLD

CONN SOCKET 20POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-AXE120124D 752007-AXE120124D AXE120124D
Product Name SMD Electronic Connector Rectangular Connectors - AXE120124D Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Rectangular Connector Accessories - 1734-1011-345-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details