Panasonic Connectors, Interconnects - Memory Connectors - PC Card Sockets AXA2R63061P

Description
Win Source Part Number: 1004608-AXA2R63061P Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: AXA2R Number of Positions: 12 (9 + 3) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR) Height Above Board: 0.134" (3.40mm) Standard Package: 350 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Base Product Number: AXA2R63061 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1004608-AXA2R63061P Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: AXA2R Number of Positions: 12 (9 + 3) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR) Height Above Board: 0.134" (3.40mm) Standard Package: 350 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Base Product Number: AXA2R63061 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1004608-AXA2R63061P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1004608-AXA2R63061P
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1004608-AXA2R63061P
Win Source Part Number: 1004608-AXA2R63061P Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: AXA2R Number of Positions: 12 (9 + 3) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR) Height Above Board: 0.134" (3.40mm) Standard Package: 350 Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Panasonic Electric Works Base Product Number: AXA2R63061 Product Status: Obsolete

Win Source Part Number: 1004608-AXA2R63061P
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Series: AXA2R
Number of Positions: 12 (9 + 3)
Features: Board Guide, Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel (TR)
Height Above Board: 0.134" (3.40mm)
Standard Package: 350
Card Type: Secure Digital - SD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Panasonic Electric Works
Base Product Number: AXA2R63061
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1004608-AXA2R63061P
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details