Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145612-AVT38243
Termination: Tab
Contact Material: Silver
Contact Current Rating: 3 A
Operating Force: 340 mN
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1145612-AVT38243 |
| Product Name | Custom Parts - Custom Parts (0 - A) - AVT38243 |